TE Connectivity Push Button Switches 2329383-9

Description
Body Features Actuator Color : Green Actuator Force : 306 - 612 G  [10.8 - 21.6 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Material : Diallyl Phthalate (DAP) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Gold over Silver Electrical Characteristics Contact Current Rating (AMP) : .12 Operating Voltage Range (VAC) : 32, 125 Operating Voltage Range (VDC) : 50 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet
Description
Body Features Actuator Color : Green Actuator Force : 306 - 612 G  [10.8 - 21.6 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Material : Diallyl Phthalate (DAP) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Gold over Silver Electrical Characteristics Contact Current Rating (AMP) : .12 Operating Voltage Range (VAC) : 32, 125 Operating Voltage Range (VDC) : 50 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2329383-9 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2329383-9
Push Button Switches 2329383-9
Body Features Actuator Color : Green Actuator Force : 306 - 612 G  [10.8 - 21.6 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Material : Diallyl Phthalate (DAP) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Gold over Silver Electrical Characteristics Contact Current Rating (AMP) : .12 Operating Voltage Range (VAC) : 32, 125 Operating Voltage Range (VDC) : 50 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs

Body Features


  • Actuator Color : Green
  • Actuator Force : 306 - 612 G  [10.8 - 21.6 OZ ]
  • Actuator Material : Polyamide
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x .75
  • Case Material : Diallyl Phthalate (DAP)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Auditory

Contact Features


  • Switch Contact Plating Material : Gold over Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : .12
  • Operating Voltage Range (VAC) : 32, 125
  • Operating Voltage Range (VDC) : 50

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP68

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Wire Lugs
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2329383-9
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2316542-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2316542-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2213766-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details