TE Connectivity Lighting Connectors 2329013-1

Description
LUMAWISE 40MM DIA DOME SMOKE GRAY LOW
Request a Quote
Description
LUMAWISE 40MM DIA DOME SMOKE GRAY LOW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2329013-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2329013-1
Lighting Connectors 2329013-1
LUMAWISE 40MM DIA DOME SMOKE GRAY LOW

LUMAWISE 40MM DIA DOME SMOKE GRAY LOW

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2329013-1
Lighting Connectors 2329013-1
Lighting Connectors

Lighting Connectors

Buy Now
Connectors LED & Lighting, LED Skt & Holder Accessories - 2329013-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, LED Skt & Holder Accessories
2329013-1
Connectors LED & Lighting, LED Skt & Holder Accessories 2329013-1
LUMAWISE 40MM DIA DOME SMOKE GRAY LOW

LUMAWISE 40MM DIA DOME SMOKE GRAY LOW

Buy Now
Lumawise 40Mm Dia Dome Smoke Gray Low Amp - Te Connectivity - 88AJ0119 - Newark, An Avnet Company
Chicago, IL, United States
Lumawise 40Mm Dia Dome Smoke Gray Low Amp - Te Connectivity
88AJ0119
Lumawise 40Mm Dia Dome Smoke Gray Low Amp - Te Connectivity 88AJ0119
LUMAWISE 40MM DIA DOME SMOKE GRAY LOW

LUMAWISE 40MM DIA DOME SMOKE GRAY LOW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2329013-1 2329013-1 88AJ0119
Product Name Lighting Connectors Connectors LED & Lighting, LED Skt & Holder Accessories Lumawise 40Mm Dia Dome Smoke Gray Low Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details