TE Connectivity ™ LED Lenses & Reflectors 2328823-3

Description
LUMAWISE Endurance S, 80mm dome, smoke g
Request a Quote Datasheet
Description
LUMAWISE Endurance S, 80mm dome, smoke g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 1881362 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1881362
LED Lenses & Reflectors 1881362
LUMAWISE Endurance S, 80mm dome, smoke g

LUMAWISE Endurance S, 80mm dome, smoke g

Supplier's Site
LED Lenses & Reflectors - 1881414 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1881414
LED Lenses & Reflectors 1881414
LUMAWISE Endurance S, 80mm dome, smoke g

LUMAWISE Endurance S, 80mm dome, smoke g

Supplier's Site
LED Lenses & Reflectors - 1881414P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1881414P
LED Lenses & Reflectors 1881414P
LUMAWISE Endurance S, 80mm dome, smoke g

LUMAWISE Endurance S, 80mm dome, smoke g

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses
2328823-3
LED Lighting Lenses 2328823-3
LED Lighting Lenses LUMAWISE End S,80mm dome,smoke gray,tall

LED Lighting Lenses LUMAWISE End S,80mm dome,smoke gray,tall

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 1881362 1881414P 2328823-3
Product Name LED Lenses & Reflectors LED Lenses & Reflectors LED Lighting Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Clear - 8659 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Array Mounts - 2103062 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 628 x 37mm
Lead Length 628 mm (24.72 inch)
View Details