TE Connectivity ™ Flat Flex Cables (FFC, FPC) - 2328702-4 2328702-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 849487-2328702-4 Features: Position Connector Package: Reel - TR Family Name: 2328702 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: A141387CT, A141387DKR, A141387TR, -2328702-4-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 849487-2328702-4 Features: Position Connector Package: Reel - TR Family Name: 2328702 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: A141387CT, A141387DKR, A141387TR, -2328702-4-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 2328702-4
849487-2328702-4
Flat Flex Cables (FFC, FPC) - 2328702-4 849487-2328702-4
Manufacturer: TE Connectivity Win Source Part Number: 849487-2328702-4 Features: Position Connector Package: Reel - TR Family Name: 2328702 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: A141387CT, A141387DKR, A141387TR, -2328702-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 849487-2328702-4
Features: Position Connector
Package: Reel - TR
Family Name: 2328702
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040
Other Part Number: A141387CT, A141387DKR, A141387TR, -2328702-4-SI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849487-2328702-4
Product Name Flat Flex Cables (FFC, FPC) - 2328702-4
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details