TE Connectivity Power Cable 2328400-4

Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Industry Standards Compatible With Agency/Standards Products : UL Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Industry Standards Compatible With Agency/Standards Products : UL Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2328400-4 - TE Connectivity
Berwyn, PA, United States
Power Cable
2328400-4
Power Cable 2328400-4
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Industry Standards Compatible With Agency/Standards Products : UL Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Cable Color : Black
  • Conductor Material : Rope Stranded Tin Coated Copper
  • Wire Color (Base) : Black

Dimensions


  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 7812

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Industry Standards


  • Compatible With Agency/Standards Products : UL

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2328400-4
Product Name Power Cable
Cable Conductor Copper
Standards / Certifications Not Yet Reviewed for EU ELV
Rated Voltage 1 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.40-0/2-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 138115-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 141561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details