TE Connectivity Power Cable 2328400-2

Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Industry Standards Compatible With Agency/Standards Products : UL Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Industry Standards Compatible With Agency/Standards Products : UL Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2328400-2 - TE Connectivity
Berwyn, PA, United States
Power Cable
2328400-2
Power Cable 2328400-2
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Industry Standards Compatible With Agency/Standards Products : UL Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Cable Color : Black
  • Conductor Material : Rope Stranded Tin Coated Copper
  • Wire Color (Base) : Black

Dimensions


  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 7812

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Industry Standards


  • Compatible With Agency/Standards Products : UL

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2328400-2
Product Name Power Cable
Cable Conductor Copper
Standards / Certifications Not Yet Reviewed for EU ELV
Rated Voltage 1 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 115579-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0966343001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 172629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1331313002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details