Body Features Body Material : PBT GF
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel
Dimensions Product Length (MM) : 27 RF Connector Mated Outer Diameter (Approximate) (MM) : 7.49
Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50
Housing Features Body Orientation : Straight Housing Color : Black
Mechanical Attachment Detent : With Detent Type : Full Detent RF Connector Coupling Mechanism : Locking
Operation/Applicatio
n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 1
Other Dielectric Material : Liquid Crystal Polymer (LCP)
Packaging Features Packaging Method : Tray
Product Type Features Connector Product Type : Housing Assembly Connector Seal & Plug Type : Rubber Seal Connector Shape : Rectangular Connector System : Wire-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : Yes
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Product Length (MM) : 27
- RF Connector Mated Outer Diameter (Approximate) (MM) : 7.49
Electrical Characteristics
- EMI & RFI Protection & Suppression Type : Shielding
- Impedance (OHM) : 50
Housing Features
- Body Orientation : Straight
- Housing Color : Black
Mechanical Attachment
- Detent : With
- Detent Type : Full Detent
- RF Connector Coupling Mechanism : Locking
Operation/Application
- Circuit Application : Power & Signal
- Operating Frequency Range (GHZ) : 1
Other
- Dielectric Material : Liquid Crystal Polymer (LCP)
Packaging Features
Product Type Features
- Connector Product Type : Housing Assembly
- Connector Seal & Plug Type : Rubber Seal
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- RF Connector Style : Jack
- RF Interface : SMB
- Sealable : Yes
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]