TE Connectivity Automotive Housing, Rcpt, 2Pos, 14A; Product Range Te Connectivity 2327042-1

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 14A; Product Range:MCON Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 2141114-1, 2141114-3, 2141116-1, 2141116-3, 2177610-1, 2177610-3 Automotive Pin Contacts RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 14A; Product Range:MCON Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 2141114-1, 2141114-3, 2141116-1, 2141116-3, 2177610-1, 2177610-3 Automotive Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, 14A; Product Range Te Connectivity - 78AH6992 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, 14A; Product Range Te Connectivity
78AH6992
Automotive Housing, Rcpt, 2Pos, 14A; Product Range Te Connectivity 78AH6992
AUTOMOTIVE HOUSING, RCPT, 2POS, 14A; Product Range:MCON Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 2141114-1, 2141114-3, 2141116-1, 2141116-3, 2177610-1, 2177610-3 Automotive Pin Contacts RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, 14A; Product Range:MCON Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP 2141114-1, 2141114-3, 2141116-1, 2141116-3, 2177610-1, 2177610-3 Automotive Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AH6992
Product Name Automotive Housing, Rcpt, 2Pos, 14A; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details