TE Connectivity Data Connectivity Headers 2325130-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2.5 Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : No Product Type Features Connector System : Cable-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2.5 Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : No Product Type Features Connector System : Cable-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2325130-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2325130-1
Data Connectivity Headers 2325130-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2.5 Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : No Product Type Features Connector System : Cable-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Shielded : No

Product Type Features


  • Connector System : Cable-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2325130-1
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102448-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers