TE Connectivity High Speed Pluggable IO Connectors & Cages 2324869-2

Description
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2324869-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2324869-2
High Speed Pluggable IO Connectors & Cages 2324869-2
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 60

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A141648TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141648TR-ND
Pluggable Connector Assemblies A141648TR-ND
60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A141648CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141648CT-ND
Pluggable Connector Assemblies A141648CT-ND
60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A141648DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141648DKR-ND
Pluggable Connector Assemblies A141648DKR-ND
60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 2324869-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2324869-2
I/O Connectors 2324869-2
CONNECTOR ASSY, SMT W HOLDOWN, PDNI,OSFP

CONNECTOR ASSY, SMT W HOLDOWN, PDNI,OSFP

Buy Now
Pluggable Connectors - 2324869-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2324869-2
Pluggable Connectors 2324869-2
CONN OSFP RCPT 60POS SLD R/A SMD

CONN OSFP RCPT 60POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2324869-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2324869-2
Pluggable Connector Assemblies 2324869-2
CONN OSFP RCPT 60POS SLD R/A SMD

CONN OSFP RCPT 60POS SLD R/A SMD

Supplier's Site Datasheet
I/o Connector, Osfp, Plug, 60Pos, Smt; Connector Type Te Connectivity - 78AC5580 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Osfp, Plug, 60Pos, Smt; Connector Type Te Connectivity
78AC5580
I/o Connector, Osfp, Plug, 60Pos, Smt; Connector Type Te Connectivity 78AC5580
I/O CONNECTOR, OSFP, PLUG, 60POS, SMT; Connector Type:OSFP; No. of Contacts:60Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

I/O CONNECTOR, OSFP, PLUG, 60POS, SMT; Connector Type:OSFP; No. of Contacts:60Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2324869-2 A141648TR-ND 2324869-2 2324869-2 2324869-2 78AC5580
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Pluggable Connector Assemblies I/o Connector, Osfp, Plug, 60Pos, Smt; Connector Type Te Connectivity
Mounting Surface Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Connector Type Receptacle
Number of Contacts 60 #
Unlock Full Specs
to access all available technical data