TE Connectivity High Speed Pluggable IO Connectors & Cages 2324869-1

Description
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2324869-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2324869-1
High Speed Pluggable IO Connectors & Cages 2324869-1
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 60

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
366-2324869-1
Electronic Connector 366-2324869-1
Telecom and Datacom Connector Product overview: 2324869-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2324869-1 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector Product overview: 2324869-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2324869-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A141647CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141647CT-ND
Pluggable Connector Assemblies A141647CT-ND
60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A141647TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141647TR-ND
Pluggable Connector Assemblies A141647TR-ND
60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Number of Positions: 60 Features: Board Guide Connector Type: OSFP Termination: Solder Package: Tape & Reel (TR) Cut Tape (CT) Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Receptacle

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Number of Positions: 60
Features: Board Guide
Connector Type: OSFP
Termination: Solder
Package: Tape & Reel (TR) Cut Tape (CT)
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Receptacle

Buy Now Datasheet
I/O Connectors - 2324869-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2324869-1
I/O Connectors 2324869-1
CONNECTOR ASSEMBLY, SMT, PDNI, OSFP

CONNECTOR ASSEMBLY, SMT, PDNI, OSFP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2324869-1
I/O Connectors 2324869-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2324869-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2324869-1
Pluggable Connectors 2324869-1
CONN OSFP RCPT 60POS SLD R/A SMD

CONN OSFP RCPT 60POS SLD R/A SMD

Supplier's Site Datasheet
I/o Connector, Osfp, Plug, 60Pos, Smt; Connector Type Te Connectivity - 78AC5579 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Osfp, Plug, 60Pos, Smt; Connector Type Te Connectivity
78AC5579
I/o Connector, Osfp, Plug, 60Pos, Smt; Connector Type Te Connectivity 78AC5579
I/O CONNECTOR, OSFP, PLUG, 60POS, SMT; Connector Type:OSFP; No. of Contacts:60Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

I/O CONNECTOR, OSFP, PLUG, 60POS, SMT; Connector Type:OSFP; No. of Contacts:60Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2324869-1 366-2324869-1 A141647CT-ND 2324869-1 2324869-1 78AC5579
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector Pluggable Connector Assemblies Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies I/O Connectors Pluggable Connectors I/o Connector, Osfp, Plug, 60Pos, Smt; Connector Type Te Connectivity
Mounting Surface Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Connector Type Receptacle
Number of Contacts 60 #
Unlock Full Specs
to access all available technical data