TE Connectivity Rectangular Connector Housings 2324808-2

Description
"2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-2324808-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2324808-2-ND
Rectangular Connector Housings 1734-2324808-2-ND
"2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Housing, Plug, 2Pos, 14A; Product Range Te Connectivity - 78AH6990 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, 14A; Product Range Te Connectivity
78AH6990
Automotive Housing, Plug, 2Pos, 14A; Product Range Te Connectivity 78AH6990
AUTOMOTIVE HOUSING, PLUG, 2POS, 14A; Product Range:MCON Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 1418844-1, 1418844-3, 1670146-1, 1670146-3, 1418850-1, 1418850-3 Automotive Socket Contacts RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, 14A; Product Range:MCON Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP 1418844-1, 1418844-3, 1670146-1, 1670146-3, 1418850-1, 1418850-3 Automotive Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1734-2324808-2-ND 78AH6990
Product Name Rectangular Connector Housings Automotive Housing, Plug, 2Pos, 14A; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details