TE Connectivity Electronic Connector 2324808-1

Description
Housing for Female Terminals Product overview: 2324808-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2324808-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Housing for Female Terminals Product overview: 2324808-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2324808-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-2324808-1
Electronic Connector 340-2324808-1
Housing for Female Terminals Product overview: 2324808-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2324808-1 can be used for catalog matching and distributor lookup.

Housing for Female Terminals Product overview: 2324808-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2324808-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Superseal Pro Number of Positions: 2 Pitch: 0.197" (5.00mm) Connector Type: Plug Contact Type: Female Socket Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Latch Lock

Manufacturer: TE Connectivity Deutsch Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Superseal Pro
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Connector Type: Plug
Contact Type: Female Socket
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Latch Lock

Buy Now Datasheet
Rectangular Connector Housings - 1734-2324808-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2324808-1-ND
Rectangular Connector Housings 1734-2324808-1-ND
"2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Housing, Plug, 2Pos, 14A; Product Range Te Connectivity - 78AH6989 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, 14A; Product Range Te Connectivity
78AH6989
Automotive Housing, Plug, 2Pos, 14A; Product Range Te Connectivity 78AH6989
AUTOMOTIVE HOUSING, PLUG, 2POS, 14A; Product Range:MCON Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 1418844-1, 1418844-3, 1670146-1, 1670146-3, 1418850-1, 1418850-3 Automotive Socket Contacts RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, 14A; Product Range:MCON Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP 1418844-1, 1418844-3, 1670146-1, 1670146-3, 1418850-1, 1418850-3 Automotive Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-2324808-1 1734-2324808-1-ND 78AH6989
Product Name Electronic Connector Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Rectangular Connector Housings Automotive Housing, Plug, 2Pos, 14A; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details