TE Connectivity Automotive Headers 2324794-3

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.023 INCH , .015 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.059 INCH , .019 INCH ] Dimensions Connector Length : 29.8 MM  [1.17 INCH ] Connector Width : 46.3 MM  [1.82 INCH ] Profile Height from PCB : 11 MM  [.43 INCH ] Housing Features Centerline (Pitch) : 3.2 MM , 2 MM  [.078 INCH , .125 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 2188225 Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.023 INCH , .015 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.059 INCH , .019 INCH ] Dimensions Connector Length : 29.8 MM  [1.17 INCH ] Connector Width : 46.3 MM  [1.82 INCH ] Profile Height from PCB : 11 MM  [.43 INCH ] Housing Features Centerline (Pitch) : 3.2 MM , 2 MM  [.078 INCH , .125 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 2188225 Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2324794-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2324794-3
Automotive Headers 2324794-3
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.023 INCH , .015 INCH ] Mating Tab Width : 1.5 MM , .5 MM  [.059 INCH , .019 INCH ] Dimensions Connector Length : 29.8 MM  [1.17 INCH ] Connector Width : 46.3 MM  [1.82 INCH ] Profile Height from PCB : 11 MM  [.43 INCH ] Housing Features Centerline (Pitch) : 3.2 MM , 2 MM  [.078 INCH , .125 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 2188225 Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM , .6 MM  [.023 INCH , .015 INCH ]
  • Mating Tab Width : 1.5 MM , .5 MM  [.059 INCH , .019 INCH ]

Dimensions


  • Connector Length : 29.8 MM  [1.17 INCH ]
  • Connector Width : 46.3 MM  [1.82 INCH ]
  • Profile Height from PCB : 11 MM  [.43 INCH ]

Housing Features


  • Centerline (Pitch) : 3.2 MM , 2 MM  [.078 INCH , .125 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Interface Number : 2188225

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - 1734-2324794-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2324794-3-ND
Headers, Male Pins 1734-2324794-3-ND
28POS,HYBRID,HDR ASSY,90DEG,GRY

28POS,HYBRID,HDR ASSY,90DEG,GRY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2324794-3 1734-2324794-3-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data