TE Connectivity Data Connectivity Housings 2324319-7

Description
Body Features Connector & Keying Code : J Configuration Features Number of Positions : 3 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Beige Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : J Configuration Features Number of Positions : 3 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Beige Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2324319-7 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2324319-7
Data Connectivity Housings 2324319-7
Body Features Connector & Keying Code : J Configuration Features Number of Positions : 3 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Beige Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : J

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Housing Color : Beige

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2324319-7
Product Name Data Connectivity Housings
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products