TE Connectivity High Speed Pluggable IO Connectors & Cages 2324193-1

Description
Body Features Heat Sink Height : 9.3 MM  [.366 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 56 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height : 9.3 MM  [.366 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 56 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2324193-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2324193-1
High Speed Pluggable IO Connectors & Cages 2324193-1
Body Features Heat Sink Height : 9.3 MM  [.366 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 56 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]

Body Features


  • Heat Sink Height : 9.3 MM  [.366 INCH ]
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Fin

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : QSFP DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2324193-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2324193-1-ND
Pluggable Connector Assemblies 17-2324193-1-ND
CAGE ASSY, QSFP-DD 1X1, STANDARD

CAGE ASSY, QSFP-DD 1X1, STANDARD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2324193-1 17-2324193-1-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data