TE ConnectivityData Connectivity Housings2324148-2
Description
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : B
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Mating Pin Diameter : .6 MM [.024 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Color : White
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : Clean Body Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : B
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Mating Pin Diameter : .6 MM [.024 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Color : White
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : Clean Body Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : B
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Mating Pin Diameter : .6 MM [.024 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Color : White
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : Clean Body Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Connector & Keying Code : B
Configuration Features
Number of Positions : 4
Number of Rows : 1
Contact Features
Mating Pin Diameter : .6 MM [.024 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.079 INCH ]
Housing Color : White
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Signal
Shielded : Yes
Other
Connector Position Assurance Capable : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Housing for Female Terminals
Primary Locking Feature : Clean Body
Sealable : Yes
Usage Conditions
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]