TE Connectivity Automotive Headers 2323914-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Hermaphroditic Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : .64 MM , 2.8 MM  [.11 INCH , .025 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.41 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel, Cable-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Hermaphroditic Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : .64 MM , 2.8 MM  [.11 INCH , .025 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.41 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel, Cable-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2323914-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2323914-1
Automotive Headers 2323914-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Hermaphroditic Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : .64 MM , 2.8 MM  [.11 INCH , .025 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.41 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel, Cable-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 27
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Hermaphroditic
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : .64 MM , 2.8 MM  [.11 INCH , .025 INCH ]

Housing Features


  • Centerline (Pitch) : 10.4 MM  [.41 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 18

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel, Cable-to-Panel
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1734-2323914-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-2323914-1-ND
Free Hanging, Panel Mount 1734-2323914-1-ND
HVA280 2P RA WITH HVIL HEADER AS

HVA280 2P RA WITH HVIL HEADER AS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2323914-1 1734-2323914-1-ND
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 17-1-1241380-2TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 17 to 20 AWG
View Details
2 suppliers
Automotive Headers - 1-1318382-4 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
2 suppliers
Multi Purpose - 1734-1139-1-ND - DigiKey
Specs
Contact Size (AWG) 14 to 18 AWG
View Details
3 suppliers