TE Connectivity Solid State Relays 2323802-8

Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRMP-240D16R is a panel-mount solid-state relay with a mini puck package, designed for AC load control up to 16A rms at 24-280 VAC. It features a DC input voltage range of 4-32 VDC, random voltage turn-on, triac output, 4000V rms isolation, and quick-connect terminals. The case is made of UL 94V-1 rated plastic, with an operating temperature range of -30°C to +80°C, and weighs 18.3 g. It includes an LED indicator and is rated for repetitive peak off-state voltage of 600 V at 240 VAC line voltage. Thermal resistance junction-to-case is 2.1 °C/W. It complies with UL File E29244 and CE & UK CA N84_00006 standards.

Datasheet Summary
Powered by GS/AI

The SSRMP-240D16R is a panel-mount solid-state relay with a mini puck package, designed for AC load control up to 16A rms at 24-280 VAC. It features a DC input voltage range of 4-32 VDC, random voltage turn-on, triac output, 4000V rms isolation, and quick-connect terminals. The case is made of UL 94V-1 rated plastic, with an operating temperature range of -30°C to +80°C, and weighs 18.3 g. It includes an LED indicator and is rated for repetitive peak off-state voltage of 600 V at 240 VAC line voltage. Thermal resistance junction-to-case is 2.1 °C/W. It complies with UL File E29244 and CE & UK CA N84_00006 standards.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2323802-8 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2323802-8
Solid State Relays 2323802-8
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 18.3 G  [.65 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 23.5 MM  [.925 INCH ]
  • Product Length : 35.5 MM  [1.39 INCH ]
  • Product Width : 21.8 MM  [.858 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Random

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 2323802-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSRMP SERES,Mini Puk,16A,240VAC,R-DC I/P

SSRMP SERES,Mini Puk,16A,240VAC,R-DC I/P

Buy Now
SOL ST REL,16A,240VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON - 2323802-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOL ST REL,16A,240VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON
2323802-8
SOL ST REL,16A,240VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON 2323802-8
SOL ST REL,16A,240VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON

SOL ST REL,16A,240VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON

Buy Now
Solid State Relay, Spst, 16A, 24-280Vac Rohs Compliant Potter&brumfield Te Connectivity - 83AH4973 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 16A, 24-280Vac Rohs Compliant Potter&brumfield Te Connectivity
83AH4973
Solid State Relay, Spst, 16A, 24-280Vac Rohs Compliant Potter&brumfield Te Connectivity 83AH4973
SOLID STATE RELAY, SPST, 16A, 24-280VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 16A, 24-280VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 2323802-8 2323802-8 2323802-8 83AH4973
Product Name Solid State Relays Relays SOL ST REL,16A,240VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON Solid State Relay, Spst, 16A, 24-280Vac Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data