TE Connectivity Solid State Relays 2323802-6

Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2323802-6 is a panel-mount solid-state relay in the SSRMP series with a mini puck package, rated for 10A rms load current at 48-480 Vac, featuring a DC input voltage range of 4-32 V, zero voltage turn-on, triac output, 4000 V rms isolation, and quick-connect terminals. It has an operating temperature range of -30°C to +80°C, weighs 18.3 g, and uses a plastic case rated UL 94V-1.

Datasheet Summary
Powered by GS/AI

The 2323802-6 is a panel-mount solid-state relay in the SSRMP series with a mini puck package, rated for 10A rms load current at 48-480 Vac, featuring a DC input voltage range of 4-32 V, zero voltage turn-on, triac output, 4000 V rms isolation, and quick-connect terminals. It has an operating temperature range of -30°C to +80°C, weighs 18.3 g, and uses a plastic case rated UL 94V-1.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2323802-6 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2323802-6
Solid State Relays 2323802-6
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 18.3 G  [.65 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 23.5 MM  [.925 INCH ]
  • Product Length : 35.5 MM  [1.39 INCH ]
  • Product Width : 21.8 MM  [.858 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
SOL ST REL,10A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON - 2323802-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOL ST REL,10A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON
2323802-6
SOL ST REL,10A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON 2323802-6
SOL ST REL,10A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON

SOL ST REL,10A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON

Buy Now
Relays - 2323802-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSRMP SERES,Mini Puck,10A,480V AC-DC I/P

SSRMP SERES,Mini Puck,10A,480V AC-DC I/P

Buy Now
Solid State Relay, Spst, 10A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity - 83AH4976 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 10A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
83AH4976
Solid State Relay, Spst, 10A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity 83AH4976
SOLID STATE RELAY, SPST, 10A, 48-480VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 10A, 48-480VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 2323802-6 2323802-6 2323802-6 83AH4976
Product Name Solid State Relays SOL ST REL,10A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON Relays Solid State Relay, Spst, 10A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data