TE Connectivity Power Relays 2323802-5

Description
Body Features Primary Product Color : Black Product Weight : 18.3 G  [.65 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Output Current (Min) (AMP) : .1 Output Current Rating (ARMS) : .1 - 16 Output Voltage (Max) (V) : 480 Output Voltage Rating (AC Relays) (VRMS) : 48 - 480 Housing Features Relay Housing Style : Industry Standard Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n R-Switch & slimSSR Relays : No Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80
Request a Quote
Description
Body Features Primary Product Color : Black Product Weight : 18.3 G  [.65 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Output Current (Min) (AMP) : .1 Output Current Rating (ARMS) : .1 - 16 Output Voltage (Max) (V) : 480 Output Voltage Rating (AC Relays) (VRMS) : 48 - 480 Housing Features Relay Housing Style : Industry Standard Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n R-Switch & slimSSR Relays : No Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRMP Mini Puck Series solid state relay is a panel-mounted device designed for AC load switching in industrial applications, with a standard mini puck package and quick connect terminals. It operates with a 4-32VDC input and switches loads at 480VAC with a rated current of 16A. The relay features a 1 form A output, zero voltage turn-on, and is constructed with UL 94-V1 grade engineering plastics and aluminum clad for heat dissipation. It is certified to UL E29244 and carries CE marking.

Datasheet Summary
Powered by GS/AI

The SSRMP Mini Puck Series solid state relay is a panel-mounted device designed for AC load switching in industrial applications, with a standard mini puck package and quick connect terminals. It operates with a 4-32VDC input and switches loads at 480VAC with a rated current of 16A. The relay features a 1 form A output, zero voltage turn-on, and is constructed with UL 94-V1 grade engineering plastics and aluminum clad for heat dissipation. It is certified to UL E29244 and carries CE marking.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2323802-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
2323802-5
Power Relays 2323802-5
Body Features Primary Product Color : Black Product Weight : 18.3 G  [.65 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Output Current (Min) (AMP) : .1 Output Current Rating (ARMS) : .1 - 16 Output Voltage (Max) (V) : 480 Output Voltage Rating (AC Relays) (VRMS) : 48 - 480 Housing Features Relay Housing Style : Industry Standard Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n R-Switch & slimSSR Relays : No Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80

Body Features


  • Primary Product Color : Black
  • Product Weight : 18.3 G  [.65 OZ ]

Configuration Features


  • Output Switching : Zero

Contact Features


  • Contact Arrangement : 1 Form A (SPST-NO)
  • Switch Arrangement : 1 Form A (SPST-NO)

Dimensions


  • Product Height : 23.5 MM  [.925 INCH ]
  • Product Length : 35.5 MM  [1.39 INCH ]
  • Product Width : 21.8 MM  [.858 INCH ]

Electrical Characteristics


  • Input Voltage (VDC) : 4 - 32
  • Output Current (Min) (AMP) : .1
  • Output Current Rating (ARMS) : .1 - 16
  • Output Voltage (Max) (V) : 480
  • Output Voltage Rating (AC Relays) (VRMS) : 48 - 480

Housing Features


  • Relay Housing Style : Industry Standard

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • R-Switch & slimSSR Relays : No

Product Type Features


  • Output Type : AC
  • Power Relay Type : Solid State
  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 80
Buy Now Datasheet
SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON - 2323802-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON
2323802-5
SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON 2323802-5
SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON

SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON

Buy Now
Relays - 2323802-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSRMP SERES,Mini Puck,16A,480V AC-DC I/P

SSRMP SERES,Mini Puck,16A,480V AC-DC I/P

Buy Now
Solid State Relay, Spst, 16A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity - 83AH4978 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 16A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
83AH4978
Solid State Relay, Spst, 16A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity 83AH4978
SOLID STATE RELAY, SPST, 16A, 48-480VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 16A, 48-480VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 2323802-5 2323802-5 2323802-5 83AH4978
Product Name Power Relays SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,0V TURN ON Relays Solid State Relay, Spst, 16A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
Switch Configuration FormA
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data