TE Connectivity Solid State Relays 2323802-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRMP-480D25 is a panel-mount solid-state relay with a "mini puck" package, rated for 25A rms at 48-480 VAC and featuring a 4-32 VDC input, zero-voltage turn-on, and 4000 Vrms isolation. It includes an LED indicator and quick-connect terminals, with a case temperature rating of -30°C to +80°C and a thermal resistance of 2.0 °C/W. The relay is UL-listed (File E29244) and compliant with CE and UK CA (N84_00006).

Datasheet Summary
Powered by GS/AI

The SSRMP-480D25 is a panel-mount solid-state relay with a "mini puck" package, rated for 25A rms at 48-480 VAC and featuring a 4-32 VDC input, zero-voltage turn-on, and 4000 Vrms isolation. It includes an LED indicator and quick-connect terminals, with a case temperature rating of -30°C to +80°C and a thermal resistance of 2.0 °C/W. The relay is UL-listed (File E29244) and compliant with CE and UK CA (N84_00006).

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2323802-4 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2323802-4
Solid State Relays 2323802-4
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 18.3 G  [.65 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 23.5 MM  [.925 INCH ]
  • Product Length : 35.5 MM  [1.39 INCH ]
  • Product Width : 21.8 MM  [.858 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 2323802-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSRMP SERES,Mini Puck,25A,480V AC-DC I/P

SSRMP SERES,Mini Puck,25A,480V AC-DC I/P

Buy Now
Solid State Relay, Spst, 25A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity - 83AH4980 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 25A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
83AH4980
Solid State Relay, Spst, 25A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity 83AH4980
SOLID STATE RELAY, SPST, 25A, 48-480VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 25A, 48-480VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2323802-4 2323802-4 83AH4980
Product Name Solid State Relays Relays Solid State Relay, Spst, 25A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data