Configuration Features Lightpipe Style : Standard Number of Ports : 16 Number of Positions : 320 Port Matrix Configuration : 2 x 8
Contact Features Contact Current Rating (Max) (AMP) : .5
Electrical Characteristics Data Rate (Max) (GBS) : 32
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : EMI Enhanced
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Product Type Features Cage Type : Stacked Form Factor : zSFP+ Stacked Belly to Belly Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Lightpipe Style : Standard
- Number of Ports : 16
- Number of Positions : 320
- Port Matrix Configuration : 2 x 8
Contact Features
- Contact Current Rating (Max) (AMP) : .5
Electrical Characteristics
- Data Rate (Max) (GBS) : 32
Housing Features
- Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : EMI Enhanced
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Product Type Features
- Cage Type : Stacked
- Form Factor : zSFP+ Stacked Belly to Belly
- Pluggable I/O Product Type : Cage Assembly with Integrated Connector
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]