TE Connectivity Automotive Headers 2322946-1

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process : Reflow Solder Capable Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process : Reflow Solder Capable Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2322946-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2322946-1
Automotive Headers 2322946-1
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process : Reflow Solder Capable Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process : Reflow Solder Capable

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Headers, Male Pins - 17-2322946-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2322946-1-ND
Headers, Male Pins 17-2322946-1-ND
6POS,TAB0.63X0.63,HD R ASSY,90DEG

6POS,TAB0.63X0.63,HDR ASSY,90DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2322946-1 17-2322946-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data