Body Features Connector & Keying Code : D
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : Yes
Other Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : D
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : Yes
Other Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Connector & Keying Code : D
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : Yes
Other Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Connector & Keying Code : D
Configuration Features
Number of Positions : 4
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 2.5
Contact Mating Area Plating Material : Tin
Contact Type : Tab
Mating Tab Thickness : .4 MM [.015 INCH ]
Mating Tab Width : .5 MM [.019 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : High Speed Data
Shielded : Yes
Other
Outer Contact Plating Material : Tin (Sn)
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Device
Sealable : No
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]