TE Connectivity High Speed Pluggable IO Connectors & Cages 2322551-4

Description
Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 2 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 19 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x2 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -50 - 80 DEGC  [-58 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 2 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 19 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x2 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -50 - 80 DEGC  [-58 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2322551-4 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2322551-4
High Speed Pluggable IO Connectors & Cages 2322551-4
Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 2 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 19 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x2 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -50 - 80 DEGC  [-58 - 176 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 2

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) (MM) : 19

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : 1x2
  • Pluggable Form Factor : QSFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -50 - 80 DEGC  [-58 - 176 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2322551-4-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2322551-4-ND
Pluggable Connector Assemblies 17-2322551-4-ND
RECEPT CAGE ASSY 1X2 QSFP DD

RECEPT CAGE ASSY 1X2 QSFP DD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2322551-4 17-2322551-4-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data