TE Connectivity Magnet Wire Terminals 2322343-2

Description
Body Features Compatible With Cavity Size : 1601421 Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1. Compatible Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 7.62 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire & Lead Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : 1601421 Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1. Compatible Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 7.62 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire & Lead Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2322343-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2322343-2
Magnet Wire Terminals 2322343-2
Body Features Compatible With Cavity Size : 1601421 Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1. Compatible Insulation Diameter (Max) : 2.9 MM  [.114 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 7.62 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire & Lead Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Compatible With Cavity Size : 1601421

Contact Features


  • Magnet Wire Terminal Type : Wire-to-Wire
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (MM) : .45 - 1.
  • Compatible Insulation Diameter (Max) : 2.9 MM  [.114 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Product Length : 7.62 MM  [.31 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire & Lead Wire

Termination Features


  • Termination Method to Wire & Cable : SIAMEZE IDC

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity - 41AJ7425 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity
41AJ7425
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity 41AJ7425
MAGNET WIRE TERMINAL, IDC / IDT, 7.62MM; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, IDC / IDT, 7.62MM; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity - 41AJ7424 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity
41AJ7424
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity 41AJ7424
MAGNET WIRE TERMINAL, IDC / IDT, 7.62MM; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, IDC / IDT, 7.62MM; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 2322343-2 41AJ7425
Product Name Magnet Wire Terminals Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details