TE Connectivity Electronic Connector 2322337-1

Description
RF Connector Accessories NanoRF BP 18 POS SS Product overview: 2322337-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-2322337-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Connector Accessories NanoRF BP 18 POS SS Product overview: 2322337-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-2322337-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
342-2322337-1
Electronic Connector 342-2322337-1
RF Connector Accessories NanoRF BP 18 POS SS Product overview: 2322337-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-2322337-1 can be used for catalog matching and distributor lookup.

RF Connector Accessories NanoRF BP 18 POS SS Product overview: 2322337-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-2322337-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Accessories - A141698-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
A141698-ND
Coaxial Connector (RF) Accessories A141698-ND
Connector Housing Module For

Connector Housing Module For

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Accessories - 1212921-2322337-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Accessories
1212921-2322337-1
Connectors, Interconnects - Coaxial Connectors (RF) - Accessories 1212921-2322337-1
Win Source Part Number: 1212921-2322337-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) - Accessories Series: NanoRF Color: Silver Features: 18 Positions Package: Box Accessory Type: Housing Module Standard Package: 1 Body Material: Stainless Steel ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -2322337-1-SI,A14169 8 Base Product Number: 2322337

Win Source Part Number: 1212921-2322337-1
Category: Connectors, Interconnects>Coaxial Connectors (RF) - Accessories
Series: NanoRF
Color: Silver
Features: 18 Positions
Package: Box
Accessory Type: Housing Module
Standard Package: 1
Body Material: Stainless Steel
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -2322337-1-SI,A141698
Base Product Number: 2322337

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 2322337-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
2322337-1
Coaxial Connector (RF) Accessories 2322337-1
BAKCPLANE, FULL MODULE, ST STEEL

BAKCPLANE, FULL MODULE, ST STEEL

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 2322337-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2322337-1
RF Connectors / Coaxial Connectors 2322337-1
RF Connectors / Coaxial Connectors NanoRF BP 18 POS SS

RF Connectors / Coaxial Connectors NanoRF BP 18 POS SS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 342-2322337-1 A141698-ND 1212921-2322337-1 2322337-1 2322337-1
Product Name Electronic Connector Coaxial Connector (RF) Accessories Connectors, Interconnects - Coaxial Connectors (RF) - Accessories Coaxial Connector (RF) Accessories RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCV-MG-T67-3 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.400 GHz
View Details
RF Connectors - 1051654-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers