HYBRID POWER CONNECTOR ASSEMBLY
80 Position Female Connector Non Specified - Dual Edge Gold Black
CARD EDGE CONN, DUAL, 56P+24S POS, 1.6MM; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:56 (Power), 24 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2322260-1 | A141705-ND | 85AC3408 |
| Product Name | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual, 56P+24S Pos, 1.6Mm; Card Edge Connector Type Amp - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector |