TE Connectivity Connector Backshells 232199-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/82, M83723/36, M83723/02, M83723/38, AS34641, M83723/03, AS34681, M83723/01, M83723/41, M83723/49, M83723/77, M83723/91, MS3472, NAS 1693, NAS 1653, M83723/95, M83723/96, AS34541, M83723/84, M83723/08, M83723/72, M83723/74, AS34241, M83723/92, AS34461, M83723/06, M83723/69, NAS 1694, M83723/48, M83723/75, M83723/86, AS34091, NAS 1599, MS3476, M83723/13, M83723/07, M83723/67, NAS 1701, AS34081, MS3470, M83723/68, NAS 1700, M83723/83, NAS 1650, NAS 1651, MS3471, NAS 1642, AS34511, AS34041, AS34061, NAS 1652, MS3475, NAS 1643, AS34501, M83723/76, M83723/42, M83723/04, M83723/40, NAS 1641, M83723/14, M83723/43, M83723/37, M83723/71, NAS 1692, MS3474, AS34001, AS34671, AS34011, M83723/65, M83723/39, M83723/73, AS34121, M83723/78, M83723/66, M83723/85, M83723/97, M83723/98, AS34561, MS3459, NAS 1699, NAS 1702, M83723/05, M83723/87 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 12, 14 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/82, M83723/36, M83723/02, M83723/38, AS34641, M83723/03, AS34681, M83723/01, M83723/41, M83723/49, M83723/77, M83723/91, MS3472, NAS 1693, NAS 1653, M83723/95, M83723/96, AS34541, M83723/84, M83723/08, M83723/72, M83723/74, AS34241, M83723/92, AS34461, M83723/06, M83723/69, NAS 1694, M83723/48, M83723/75, M83723/86, AS34091, NAS 1599, MS3476, M83723/13, M83723/07, M83723/67, NAS 1701, AS34081, MS3470, M83723/68, NAS 1700, M83723/83, NAS 1650, NAS 1651, MS3471, NAS 1642, AS34511, AS34041, AS34061, NAS 1652, MS3475, NAS 1643, AS34501, M83723/76, M83723/42, M83723/04, M83723/40, NAS 1641, M83723/14, M83723/43, M83723/37, M83723/71, NAS 1692, MS3474, AS34001, AS34671, AS34011, M83723/65, M83723/39, M83723/73, AS34121, M83723/78, M83723/66, M83723/85, M83723/97, M83723/98, AS34561, MS3459, NAS 1699, NAS 1702, M83723/05, M83723/87 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 12, 14 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 232199-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
232199-000
Connector Backshells 232199-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/82, M83723/36, M83723/02, M83723/38, AS34641, M83723/03, AS34681, M83723/01, M83723/41, M83723/49, M83723/77, M83723/91, MS3472, NAS 1693, NAS 1653, M83723/95, M83723/96, AS34541, M83723/84, M83723/08, M83723/72, M83723/74, AS34241, M83723/92, AS34461, M83723/06, M83723/69, NAS 1694, M83723/48, M83723/75, M83723/86, AS34091, NAS 1599, MS3476, M83723/13, M83723/07, M83723/67, NAS 1701, AS34081, MS3470, M83723/68, NAS 1700, M83723/83, NAS 1650, NAS 1651, MS3471, NAS 1642, AS34511, AS34041, AS34061, NAS 1652, MS3475, NAS 1643, AS34501, M83723/76, M83723/42, M83723/04, M83723/40, NAS 1641, M83723/14, M83723/43, M83723/37, M83723/71, NAS 1692, MS3474, AS34001, AS34671, AS34011, M83723/65, M83723/39, M83723/73, AS34121, M83723/78, M83723/66, M83723/85, M83723/97, M83723/98, AS34561, MS3459, NAS 1699, NAS 1702, M83723/05, M83723/87 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 12, 14 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ]
  • Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/82, M83723/36, M83723/02, M83723/38, AS34641, M83723/03, AS34681, M83723/01, M83723/41, M83723/49, M83723/77, M83723/91, MS3472, NAS 1693, NAS 1653, M83723/95, M83723/96, AS34541, M83723/84, M83723/08, M83723/72, M83723/74, AS34241, M83723/92, AS34461, M83723/06, M83723/69, NAS 1694, M83723/48, M83723/75, M83723/86, AS34091, NAS 1599, MS3476, M83723/13, M83723/07, M83723/67, NAS 1701, AS34081, MS3470, M83723/68, NAS 1700, M83723/83, NAS 1650, NAS 1651, MS3471, NAS 1642, AS34511, AS34041, AS34061, NAS 1652, MS3475, NAS 1643, AS34501, M83723/76, M83723/42, M83723/04, M83723/40, NAS 1641, M83723/14, M83723/43, M83723/37, M83723/71, NAS 1692, MS3474, AS34001, AS34671, AS34011, M83723/65, M83723/39, M83723/73, AS34121, M83723/78, M83723/66, M83723/85, M83723/97, M83723/98, AS34561, MS3459, NAS 1699, NAS 1702, M83723/05, M83723/87

Operation/Application


  • Compatible With Connector Shell Size : 14S, 12, 14

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR12AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Stxr54Ab00-1412Ai Raychem - Te Connectivity - 75AC7664 - Newark, An Avnet Company
Chicago, IL, United States
Stxr54Ab00-1412Ai Raychem - Te Connectivity
75AC7664
Stxr54Ab00-1412Ai Raychem - Te Connectivity 75AC7664
STXR54AB00-1412AI

STXR54AB00-1412AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 232199-000 75AC7664
Product Name Connector Backshells Stxr54Ab00-1412Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details