TE Connectivity Electronic Connector 2321928-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
332-2321928-1
Electronic Connector 332-2321928-1
Contact Tab Crimp ST Cable Mount 22-26AWG Reel Product overview: 2321928-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2321928-1 can be used for catalog matching and distributor lookup.

Contact Tab Crimp ST Cable Mount 22-26AWG Reel Product overview: 2321928-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2321928-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-2321928-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2321928-1CT-ND
Rectangular Connector Contacts 17-2321928-1CT-ND
Tab Contact Tin 22-26 AWG Crimp Stamped

Tab Contact Tin 22-26 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2321928-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2321928-1TR-ND
Rectangular Connector Contacts 17-2321928-1TR-ND
Tab Contact Tin 22-26 AWG Crimp Stamped

Tab Contact Tin 22-26 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 68AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
68AH3191
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 68AH3191
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Signal Double Lock; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Pre Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Signal Double Lock; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Pre Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2321928-1 332-2321928-1 17-2321928-1CT-ND 68AH3191
Product Name Electronic Connector Rectangular Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5C-9622-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers