TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2321927-6

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 6 Dimensions Product Height : 3.35 MM  [.132 INCH ] Product Length : 6.95 MM  [.273 INCH ] Product Width : 14.8 MM  [.583 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 6 Dimensions Product Height : 3.35 MM  [.132 INCH ] Product Length : 6.95 MM  [.273 INCH ] Product Width : 14.8 MM  [.583 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2321927-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2321927-6
Connector Hardware, Mounts, Locks & Retainers 2321927-6
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 6 Dimensions Product Height : 3.35 MM  [.132 INCH ] Product Length : 6.95 MM  [.273 INCH ] Product Width : 14.8 MM  [.583 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 6

Dimensions


  • Product Height : 3.35 MM  [.132 INCH ]
  • Product Length : 6.95 MM  [.273 INCH ]
  • Product Width : 14.8 MM  [.583 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2321927-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2321927-6
Headers & Wire Housings 2321927-6
FRONT TPA RECEPTACLE, 6POS

FRONT TPA RECEPTACLE, 6POS

Buy Now
Rectangular Connector Accessories - 17-2321927-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2321927-6-ND
Rectangular Connector Accessories 17-2321927-6-ND
Connector Terminal Position Assurance (TPA) For

Connector Terminal Position Assurance (TPA) For

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2321927-6 2321927-6 17-2321927-6-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Headers & Wire Housings Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 062080-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details