TE Connectivity Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity 2321926-3

Description
CONNECTOR HOUSING, RCPT, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity - 68AH3187 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity
68AH3187
Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity 68AH3187
CONNECTOR HOUSING, RCPT, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH3187
Product Name Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details