TE Connectivity Connector Housing, Rcpt, 6Pos, 1Row; Product Range Te Connectivity 2321924-6

Description
CONNECTOR HOUSING, RCPT, 6POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 1Row; Product Range Te Connectivity - 68AH3185 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 1Row; Product Range Te Connectivity
68AH3185
Connector Housing, Rcpt, 6Pos, 1Row; Product Range Te Connectivity 68AH3185
CONNECTOR HOUSING, RCPT, 6POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH3185
Product Name Connector Housing, Rcpt, 6Pos, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details