TE Connectivity Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity 2321924-3

Description
CONNECTOR HOUSING, RCPT, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity - 68AH3182 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity
68AH3182
Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity 68AH3182
CONNECTOR HOUSING, RCPT, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH3182
Product Name Connector Housing, Rcpt, 3Pos, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details