TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2321919-6

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 6 Dimensions Product Height : 4.31 MM  [.17 INCH ] Product Length : 16 MM  [.63 INCH ] Product Width : 9.2 MM  [.362 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 6 Dimensions Product Height : 4.31 MM  [.17 INCH ] Product Length : 16 MM  [.63 INCH ] Product Width : 9.2 MM  [.362 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2321919-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2321919-6
Connector Hardware, Mounts, Locks & Retainers 2321919-6
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 6 Dimensions Product Height : 4.31 MM  [.17 INCH ] Product Length : 16 MM  [.63 INCH ] Product Width : 9.2 MM  [.362 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 6

Dimensions


  • Product Height : 4.31 MM  [.17 INCH ]
  • Product Length : 16 MM  [.63 INCH ]
  • Product Width : 9.2 MM  [.362 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-2321919-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2321919-6-ND
Rectangular Connector Accessories 17-2321919-6-ND
Connector Terminal Position Assurance (TPA) For

Connector Terminal Position Assurance (TPA) For

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2321919-6 17-2321919-6-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Rectangular Connector Accessories - 102540-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-114-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details