TE Connectivity Connector Housing, Plug, 5Pos, 1Row; Product Range Te Connectivity 2321918-5

Description
CONNECTOR HOUSING, PLUG, 5POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 5POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 5Pos, 1Row; Product Range Te Connectivity - 68AH3168 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos, 1Row; Product Range Te Connectivity
68AH3168
Connector Housing, Plug, 5Pos, 1Row; Product Range Te Connectivity 68AH3168
CONNECTOR HOUSING, PLUG, 5POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 5Pos, 1Row Rohs Compliant Te Connectivity - 74AH1703 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos, 1Row Rohs Compliant Te Connectivity
74AH1703
Connector Housing, Plug, 5Pos, 1Row Rohs Compliant Te Connectivity 74AH1703
CONNECTOR HOUSING, PLUG, 5POS, 1ROW ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 5POS, 1ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH3168
Product Name Connector Housing, Plug, 5Pos, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details