TE Connectivity Connector Housing, Plug, 4Pos, 1Row; Product Range Te Connectivity 2321918-4

Description
CONNECTOR HOUSING, PLUG, 4POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos, 1Row; Product Range Te Connectivity - 68AH3167 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 1Row; Product Range Te Connectivity
68AH3167
Connector Housing, Plug, 4Pos, 1Row; Product Range Te Connectivity 68AH3167
CONNECTOR HOUSING, PLUG, 4POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH3167
Product Name Connector Housing, Plug, 4Pos, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details