TE Connectivity Connector Housing, Plug, 3Pos, 1Row; Product Range Te Connectivity 2321918-3

Description
CONNECTOR HOUSING, PLUG, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 1Row; Product Range Te Connectivity - 68AH3166 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 1Row; Product Range Te Connectivity
68AH3166
Connector Housing, Plug, 3Pos, 1Row; Product Range Te Connectivity 68AH3166
CONNECTOR HOUSING, PLUG, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH3166
Product Name Connector Housing, Plug, 3Pos, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details