TE Connectivity Connector Housing, Plug, 2Pos, 1Row; Product Range Te Connectivity 2321918-2

Description
CONNECTOR HOUSING, PLUG, 2POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 1Row; Product Range Te Connectivity - 68AH3165 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 1Row; Product Range Te Connectivity
68AH3165
Connector Housing, Plug, 2Pos, 1Row; Product Range Te Connectivity 68AH3165
CONNECTOR HOUSING, PLUG, 2POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321921-1, 1-2321921-1 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH3165
Product Name Connector Housing, Plug, 2Pos, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details