TE Connectivity Data Connectivity Headers 2321775-2

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.4 MM  [.567 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 24.3 MM  [.957 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Outer Contact Plating Material : Tin (Sn) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.4 MM  [.567 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 24.3 MM  [.957 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Outer Contact Plating Material : Tin (Sn) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2321775-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2321775-2
Data Connectivity Headers 2321775-2
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.4 MM  [.567 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 24.3 MM  [.957 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Outer Contact Plating Material : Tin (Sn) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Dimensions


  • Connector Height : 14.4 MM  [.567 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Product Width : 24.3 MM  [.957 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Outer Contact Plating Material : Tin (Sn)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors - 2321775-2 - ODG (Origin Data Global)
Shenzhen, China
Connectors
2321775-2
Connectors 2321775-2
Automobile Connectors ROHS

Automobile Connectors ROHS

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 2321775-2 2321775-2
Product Name Data Connectivity Headers Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104439-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers