TE Connectivity Automotive Housing, Plug, 12Pos, Key D; Product Range Te Connectivity 2320937-4

Description
AUTOMOTIVE HOUSING, PLUG, 12POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 12POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 12Pos, Key D; Product Range Te Connectivity - 22AJ2057 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 12Pos, Key D; Product Range Te Connectivity
22AJ2057
Automotive Housing, Plug, 12Pos, Key D; Product Range Te Connectivity 22AJ2057
AUTOMOTIVE HOUSING, PLUG, 12POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 12POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:12Positions; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ2057
Product Name Automotive Housing, Plug, 12Pos, Key D; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details