TE Connectivity Automotive Housing, Rcpt, 12Pos, Key D; Product Range Te Connectivity 2320931-4

Description
AUTOMOTIVE HOUSING, RCPT, 12POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 12POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 12Pos, Key D; Product Range Te Connectivity - 22AJ2034 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 12Pos, Key D; Product Range Te Connectivity
22AJ2034
Automotive Housing, Rcpt, 12Pos, Key D; Product Range Te Connectivity 22AJ2034
AUTOMOTIVE HOUSING, RCPT, 12POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 12POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ2034
Product Name Automotive Housing, Rcpt, 12Pos, Key D; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details