TE Connectivity Automotive Housing, Rcpt, 12Pos, Key C; Product Range Te Connectivity 2320931-3

Description
AUTOMOTIVE HOUSING, RCPT, 12POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 12POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 12Pos, Key C; Product Range Te Connectivity - 22AJ2033 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 12Pos, Key C; Product Range Te Connectivity
22AJ2033
Automotive Housing, Rcpt, 12Pos, Key C; Product Range Te Connectivity 22AJ2033
AUTOMOTIVE HOUSING, RCPT, 12POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 12POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ2033
Product Name Automotive Housing, Rcpt, 12Pos, Key C; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details