TE Connectivity Automotive Housing, Rcpt, 3Pos, Key C; Product Range Te Connectivity 2320927-3

Description
AUTOMOTIVE HOUSING, RCPT, 3POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 3POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 3Pos, Key C; Product Range Te Connectivity - 22AJ2018 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 3Pos, Key C; Product Range Te Connectivity
22AJ2018
Automotive Housing, Rcpt, 3Pos, Key C; Product Range Te Connectivity 22AJ2018
AUTOMOTIVE HOUSING, RCPT, 3POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 3POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ2018
Product Name Automotive Housing, Rcpt, 3Pos, Key C; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details