TE Connectivity Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity 2320926-2

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity - 22AJ2013 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity
22AJ2013
Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity 22AJ2013
AUTOMOTIVE HOUSING, RCPT, 2POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ2013
Product Name Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details