TE Connectivity Automotive Housing, Plug, 6Pos, Key C; Product Range Te Connectivity 2320923-3

Description
AUTOMOTIVE HOUSING, PLUG, 6POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 6POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos, Key C; Product Range Te Connectivity - 22AJ2003 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, Key C; Product Range Te Connectivity
22AJ2003
Automotive Housing, Plug, 6Pos, Key C; Product Range Te Connectivity 22AJ2003
AUTOMOTIVE HOUSING, PLUG, 6POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, KEY C; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:6Positions; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ2003
Product Name Automotive Housing, Plug, 6Pos, Key C; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details