TE Connectivity Automotive Housing, Plug, 4Pos, Key B; Product Range Te Connectivity 2320922-2

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, Key B; Product Range Te Connectivity - 22AJ1998 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, Key B; Product Range Te Connectivity
22AJ1998
Automotive Housing, Plug, 4Pos, Key B; Product Range Te Connectivity 22AJ1998
AUTOMOTIVE HOUSING, PLUG, 4POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ1998
Product Name Automotive Housing, Plug, 4Pos, Key B; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details