TE Connectivity Automotive Housing, Plug, 3Pos, Key D; Product Range Te Connectivity 2320921-4

Description
AUTOMOTIVE HOUSING, PLUG, 3POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 3POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos, Key D; Product Range Te Connectivity - 22AJ1996 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, Key D; Product Range Te Connectivity
22AJ1996
Automotive Housing, Plug, 3Pos, Key D; Product Range Te Connectivity 22AJ1996
AUTOMOTIVE HOUSING, PLUG, 3POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS, KEY D; Product Range:AMPSEAL 16 High Temperature Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMPSEAL 16 Series Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ1996
Product Name Automotive Housing, Plug, 3Pos, Key D; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details