TE Connectivity Automotive Housing, Rcpt, 6Pos, Key B; Product Range Te Connectivity 2320916-2

Description
AUTOMOTIVE HOUSING, RCPT, 6POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 6POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos, Key B; Product Range Te Connectivity - 22AJ1979 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos, Key B; Product Range Te Connectivity
22AJ1979
Automotive Housing, Rcpt, 6Pos, Key B; Product Range Te Connectivity 22AJ1979
AUTOMOTIVE HOUSING, RCPT, 6POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ1979
Product Name Automotive Housing, Rcpt, 6Pos, Key B; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details